EN
  • EN
  • DE

IDT7024L20GB

Part No IDT7024L20GB
Manufacturer IDT, Integrated Device Technology Inc
Catalog Memory
Description HIGH-SPEED 4K x 16 DUAL-PORT STATIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184121-IDT7024L20GB
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7024L20GB CAD Model

Description

The IDT7024L20GB is a high-speed CMOS Dual-Port Static RAM (SRAM) device from Integrated Device Technology (IDT). It is organized as 4K x 8 bits, providing simultaneous, independent access from two ports. This dual-port SRAM is designed for applications requiring high-speed data transfer between two asynchronous systems, such as communication buffers, video processing, and multiprocessing systems. The device features a 20ns access time.

Applications:

  • Communication Buffers: Facilitates high-speed data transfer between different communication channels.
  • Video Processing: Used as a frame buffer or scratchpad memory in video processing applications.
  • Multiprocessing Systems: Allows two processors to share data quickly and efficiently.
  • Networking Equipment: Used in routers, switches, and other networking devices for data buffering.
  • Data Acquisition Systems: Used for high-speed data capture and transfer.

Features:

  • Dual-Port Operation: Allows simultaneous and independent access from two ports.
  • High-Speed Access Time: Provides fast read and write access to memory locations (20ns).
  • Low Power Consumption: Minimizes power consumption, making it suitable for various applications.
  • On-Chip Arbitration Logic: Simplifies system design by automatically resolving memory access conflicts.
  • Interrupt Flags: Indicates when data is available for reading or when the memory is full.
  • Fully Static Operation: No clock or refresh required for data retention.

Benefits:

  • Improved System Performance: Dual-port operation and fast access times enhance overall system performance.
  • Simplified System Design: On-chip arbitration logic simplifies memory access management.
  • Enhanced Data Throughput: Allows for high-speed data transfer between asynchronous systems.
  • Reduced Power Consumption: Low power consumption minimizes energy usage.
  • Increased System Reliability: Designed for reliable operation in demanding environments.

Technical Specifications: The IDT7024L20GB operates from a single 5V power supply and features a typical access time of 20ns. Detailed electrical characteristics, timing diagrams, and application notes are available in the product datasheet.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $192.5004 $192.5004
2+ $186.0844 $372.1688
3+ $166.8340 $500.5020
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess