EN
  • EN
  • DE

IDT7025L25PF

Part No IDT7025L25PF
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-SPEED 8K x 16 DUAL-PORT STATIC RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184134-IDT7025L25PF
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7025L25PF CAD Model

Description

The IDT7025L25PF is a high-speed, CMOS Dual-Port Static RAM (SRAM) device organized as 16K x 8 bits. It allows simultaneous access to any memory location from either port. This makes it suitable for applications requiring asynchronous or concurrent data access, such as inter-processor communication, video processing, and networking systems. The 'L' in the part number typically indicates a low-power version.

Applications

  • Inter-processor communication in multiprocessor systems
  • Video frame buffers and image processing
  • Network data buffers and communication equipment
  • Shared memory systems in embedded applications

Features

  • High-speed access time: 25ns
  • Dual-port operation, enabling simultaneous reads and writes
  • 16K x 8-bit memory organization
  • Low power consumption (indicated by the 'L' designation)
  • TTL-compatible inputs and outputs
  • Available in various packages, including Plastic Flatpack (PF)

Benefits

  • Enables high-performance data sharing and communication
  • Increases system throughput through parallel memory access
  • Reduces power consumption for energy-sensitive applications
  • Simplifies interface with TTL logic devices
  • Provides flexibility in system design with multiple package options

Additional Details

The IDT7025L25PF features separate address, data, and control lines for each port, facilitating independent and asynchronous operation. Internal arbitration logic is included to resolve potential simultaneous access conflicts. Fabricated using advanced CMOS technology, the device balances speed with low power consumption, making it an efficient solution for a range of applications. It operates from a single 5V power supply and is typically available in a plastic flatpack package. The 25ns access time makes it suitable for real-time data processing and high-speed communication. The dual-port nature of the SRAM enhances system responsiveness in multitasking environments.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3084 $60.9252
7+ $16.6632 $116.6424
11+ $16.1423 $177.5653
15+ $15.6214 $234.3210
20+ $15.1016 $302.0320
26+ $13.5389 $352.0114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess