EN
  • EN
  • DE

IDT7025L55G

Part No IDT7025L55G
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-SPEED 8K x 16 DUAL-PORT STATIC RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184136-IDT7025L55G
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7025L55G CAD Model

Description

The IDT7025L55G is a high-speed 16K x 16 Dual-Port Static RAM (SRAM) device manufactured by IDT (Integrated Device Technology). This memory device allows simultaneous access from two independent ports, making it suitable for applications requiring efficient data sharing between processors or systems. The device has a very fast access time and low power requirements.

Applications

  • Multiprocessor systems
  • Networking equipment
  • Digital signal processing (DSP)
  • Image processing
  • Data buffering

Features

  • High-speed access time: 55ns
  • Dual-port operation allows simultaneous access from two independent ports
  • On-chip arbitration logic for resolving port contention
  • Low power consumption
  • Interrupt flags for signaling data availability
  • Fully asynchronous operation
  • Available in a variety of package options

Benefits

  • Enables high-speed data transfer between processors or systems.
  • Eliminates the need for complex external arbitration logic.
  • Reduces overall system power consumption.
  • Facilitates efficient data communication and synchronization.
  • Allows for flexible system design with asynchronous operation.
  • Provides options for various mounting and space requirements.

Technical Specifications

The IDT7025L55G has an access time of 55ns and operates with a supply voltage, which should be confirmed in the datasheet. It features on-chip arbitration logic to handle simultaneous access requests from both ports. Detailed timing diagrams, power consumption figures, and package dimensions can be found in the IDT datasheet.

The device is designed for high-performance and reliable operation in demanding environments.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $521.3543 $521.3543
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess