EN
  • EN
  • DE

IDT7025S25J

Part No IDT7025S25J
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-SPEED 8K x 16 DUAL-PORT STATIC RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184138-IDT7025S25J
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7025S25J CAD Model

Description

The IDT7025S25J is a high-speed Asynchronous FIFO (First-In, First-Out) memory device manufactured by Integrated Device Technology (IDT). This FIFO is engineered to provide a simple and effective method for data buffering and rate adaptation between asynchronous systems. It finds widespread use in communication equipment, data acquisition systems, digital signal processing (DSP), and various applications needing reliable and rapid data transfer.

Applications

  • Communication Systems: Facilitates data buffering between systems running at different clock speeds.
  • Data Acquisition: Stores incoming data temporarily before it is processed, preventing data loss during high-traffic periods.
  • Digital Signal Processing (DSP): Serves as a buffer for real-time signal processing tasks, ensuring efficient data handling.
  • Networking Equipment: Used in routers, switches, and other network devices to control data flow and buffer data.
  • Industrial Automation: Enables smooth data exchange between sensors, controllers, and other components.

Features

  • High-Speed Operation: Offers an access time of 25ns for quick and efficient data throughput.
  • Asynchronous Operation: Includes independent read and write clocks, providing flexibility in system integration.
  • Empty and Full Flags: Indicates the FIFO status to prevent data overflow and underflow, ensuring data integrity.
  • Retransmit Capability: Allows for the retransmission of data if necessary, enhancing data reliability.
  • Low Power Consumption: Designed for energy efficiency, making it suitable for a variety of applications.
  • Byte Enable Control: Supports byte-wide data transfers, optimizing data management.

Benefits

  • Improved System Performance: High-speed data throughput boosts overall system responsiveness and efficiency.
  • Simplified System Design: Asynchronous operation facilitates easy integration into diverse system architectures.
  • Enhanced Data Reliability: The presence of Empty and Full flags prevents data corruption and ensures data integrity.
  • Increased System Flexibility: The retransmit capability allows for effective error handling and data recovery.
  • Cost-Effective Solution: Provides a balance of performance and cost, making it ideal for a wide range of applications.

Additional Details

The IDT7025S25J is generally available in a JLCC (J-Leaded Chip Carrier) or similar surface-mount package. It has a memory capacity designed to meet various data buffering needs. Its operating temperature typically ranges from 0°C to 70°C. This FIFO is engineered to provide a reliable and efficient solution for data buffering and rate adaptation in asynchronous systems.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess