The IDT70V05L20PFI is a high-speed CMOS asynchronous FIFO (First-In, First-Out) memory device manufactured by IDT (Integrated Device Technology). This FIFO is designed for applications requiring buffering and asynchronous data transfer between systems operating at different clock speeds. The 'L20' indicates a 20ns access time.
Applications
- Data buffering in communication systems
- Image and video processing
- Digital signal processing (DSP)
- Networking equipment
- Industrial automation
Features
- Asynchronous operation
- High-speed data transfer
- Low power consumption
- Organized as [Depth] x [Width] (Refer to datasheet for actual depth and width)
- Access time of 20ns
- 3.3V or 5V operation (check datasheet)
- Available in PFI package
- Full, Empty, and Half-Full flags
Benefits
- Facilitates efficient data transfer between asynchronous domains
- Reduces latency in high-speed applications
- Simplifies system design by providing a ready-made FIFO solution
- Conserves power in battery-powered systems
Technical Specifications
The IDT70V05L20PFI is an asynchronous FIFO, meaning that the read and write operations are independent and not synchronized to a common clock. The device has an access time of 20ns. It is organized as a specific depth and width (e.g., 8K x 9 or 16K x 9); refer to the IDT datasheet for the exact configuration. It operates at either 3.3V or 5V; confirm the correct voltage in the datasheet. The FIFO provides flags to indicate when it is full, empty, or half-full. The PFI package is a Plastic Quad Flatpack. Consult the datasheet for detailed specifications, including read and write cycle times, power consumption, and operating temperature range, which is typically between -40°C and +85°C.