EN
  • EN
  • DE

IDT70V25L25PFI

Part No IDT70V25L25PFI
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-SPEED 3.3V 8K x 16 DUAL-PORT STATIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184224-IDT70V25L25PFI
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT70V25L25PFI CAD Model

Description

The IDT70V25L25PFI is a high-speed, low-power synchronous Static RAM (SRAM) device manufactured by Integrated Device Technology (IDT). This SRAM is specifically designed for applications demanding rapid data access and efficient power usage. Organized as 32K x 8, it provides a practical memory capacity suitable for various data handling tasks. Operating at a voltage of 3.3V, this device is housed in a TQFP (Thin Quad Flat Pack) package, which allows for efficient integration onto printed circuit boards.

Applications

  • High-speed cache memory
  • Embedded systems requiring fast data retrieval
  • Digital signal processing (DSP)
  • Networking and communication devices
  • Industrial control and automation

Features

  • Fast access time: 25ns
  • Low operating voltage: 3.3V
  • Memory organization: 32K x 8
  • Synchronous operation for simplified timing
  • TQFP package for space efficiency
  • Integrated address latch for streamlined interface

Benefits

  • Improved system performance through rapid data access.
  • Reduced power consumption, suitable for battery-powered or energy-sensitive applications.
  • Simplified system design with synchronous operation.
  • Compact footprint due to the TQFP package.
  • Enhanced reliability and data integrity.

Additional Details

The IDT70V25L25PFI SRAM device is engineered to deliver a balance between speed, power efficiency, and space utilization. Its synchronous operation ensures reliable data transfers synchronized with a clock signal, while the integrated address latch reduces external component count and simplifies the interface. The TQFP package not only saves board space but also enhances thermal performance. This SRAM is well-suited for systems that require both high-speed performance and low power consumption, making it ideal for a wide array of applications ranging from portable devices to industrial controllers.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.3063 $112.6126
3+ $46.2000 $138.6000
4+ $44.7563 $179.0252
6+ $43.3125 $259.8750
7+ $41.8688 $293.0816
10+ $37.5375 $375.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess