The IDT70V07L25PFI is a high-speed, CMOS, dual-port static RAM (SRAM) device manufactured by Integrated Device Technology (IDT). It is designed to facilitate asynchronous access from either of its two ports, making it suitable for applications requiring concurrent data access and transfer between independent systems. This particular SRAM has a memory organization of 64K x 8 bits, providing a total capacity of 512 Kbits.
Applications
- Data communication systems
- Networking equipment (e.g., routers, switches)
- Image processing
- High-speed data acquisition systems
- Shared memory environments in multiprocessor systems
Features
- Fast Access Time: 25ns access time ensures quick data retrieval and processing.
- Dual-Port Operation: Enables simultaneous and independent access from two separate ports.
- On-Chip Arbitration Logic: Simplifies system design by automatically managing memory contention between the two ports.
- Low Power Consumption: CMOS technology minimizes power usage, making it suitable for power-sensitive applications.
- Separate I/O Pins: Each port has its own dedicated data input/output pins for independent operation.
- Interrupt Flag: Generates an interrupt signal to notify the other port when data is available.
Benefits
- Enhanced System Performance: High-speed access times allow for rapid data transfer, significantly improving overall system performance.
- Simplified Design: The on-chip arbitration logic reduces the need for external components, streamlining the design process.
- Reduced Power Consumption: Low-power CMOS technology makes it an excellent choice for battery-powered or energy-efficient systems.
- Increased System Reliability: Robust design ensures stable and reliable operation in various environments.
- Efficient Data Sharing: The dual-port architecture facilitates seamless and efficient data sharing between different processing units.
Technical Specifications
The IDT70V07L25PFI operates on a single 3.3V power supply. It comes in a Plastic Flatpack package. It features independent address, data, and control signals for each port, allowing for asynchronous read and write operations. The on-chip arbitration logic effectively resolves conflicts when both ports attempt to access the same memory location simultaneously. For detailed electrical characteristics, timing diagrams, and package dimensions, please refer to the official IDT datasheet.