EN
  • EN
  • DE

IDT70V09L20PFI

Part No IDT70V09L20PFI
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-SPEED 3.3V 128K x 8 DUAL-PORT STATIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184205-IDT70V09L20PFI
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IDT70V09L20PFI CAD Model

Description

The IDT70V09L20PFI is a high-speed, asynchronous, dual-port static RAM (SRAM) device manufactured by Integrated Device Technology (IDT). It is designed to allow simultaneous access from two independent sources, making it ideal for applications that require efficient data sharing and communication between different processing units or systems.

Applications:

  • High-speed data buffering
  • Inter-processor communication
  • Image processing systems
  • Networking equipment
  • Digital signal processing (DSP) applications

Features:

  • High-speed access time: 20ns
  • Dual-port operation: Allows simultaneous independent access
  • Asynchronous operation: No clock synchronization required
  • On-chip arbitration logic
  • Interrupt Flag: provides indication of memory location update
  • Fully supports unlimited expansion in both depth and width
  • Low operating power
  • Available in various packages

Benefits:

  • Increased system performance due to fast access times
  • Simplified system design with asynchronous operation
  • Efficient data sharing and communication between processors
  • Reduced latency in data transfer
  • Improved reliability and data integrity

Additional Details:

The IDT70V09L20PFI is organized as 64K x 9 bits. The dual-port architecture includes on-chip arbitration logic to manage simultaneous access requests, simplifying system design. The device is well-suited for real-time data transfer and processing applications. Its asynchronous nature provides flexibility in system timing, reducing the overhead associated with clock synchronization.

The 20ns access time enables rapid data retrieval and storage, suitable for demanding applications like high-speed networking and image processing. The dual-port capability allows two independent processors to access the same memory location without contention, maximizing system throughput. The interrupt flag provides a signaling mechanism for data availability or changes, enhancing system efficiency.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess