EN
  • EN
  • DE

IDT70V261S25PF

Part No IDT70V261S25PF
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-SPEED 3.3V 16K x 16 DUAL-PORT STATIC RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184229-IDT70V261S25PF
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT70V261S25PF CAD Model

Description

The IDT70V261S25PF is a high-speed, CMOS, dual-port static RAM (SRAM) device manufactured by Integrated Device Technology (IDT). This SRAM is designed to allow asynchronous access from either of its two ports, making it well-suited for applications where concurrent data access and transfer between independent systems is required. It offers a memory capacity of 32K x 8 bits, resulting in a total of 256 Kbits.

Applications

  • Data buffering in networking equipment
  • Image processing systems
  • High-speed data acquisition
  • Inter-processor communication
  • Digital signal processing (DSP) applications

Features

  • High-Speed Access Time: Offers a fast access time of 25ns.
  • Dual-Port Operation: Allows simultaneous and independent access from two ports.
  • On-Chip Arbitration Logic: Simplifies memory management and prevents data contention between ports.
  • Low Power Consumption: CMOS technology ensures efficient power usage.
  • Separate I/O Pins: Provides independent data paths for each port.
  • Interrupt Flags: Indicate activity on the opposite port, enabling signaling between processors.

Benefits

  • Improved System Performance: High-speed access time and dual-port capability enable faster data transfer and processing.
  • Simplified System Design: The on-chip arbitration logic eliminates the need for external arbitration circuitry, reducing design complexity.
  • Reduced Power Consumption: CMOS technology minimizes power dissipation, making it suitable for battery-powered applications.
  • Increased System Reliability: Robust design ensures reliable operation in demanding environments.
  • Facilitates Concurrent Data Processing: Dual-port architecture allows efficient concurrent data manipulation.

Technical Specifications

The IDT70V261S25PF operates from a single 3.3V power supply. It is available in a Plastic Flat Pack package. The device features independent address, data, and control signals for each port, facilitating asynchronous read and write operations. The integrated arbitration logic resolves conflicts when both ports attempt to access the same memory location concurrently. Detailed specifications, including electrical characteristics and package information, can be found in the official IDT datasheet.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess