EN
  • EN
  • DE

IDT70V27L15PF

Part No IDT70V27L15PF
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-SPEED 3.3V 32K x 16 DUAL-PORT STATIC RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184236-IDT70V27L15PF
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT70V27L15PF CAD Model

Description

The IDT70V27L15PF is a high-speed Asynchronous Static RAM (SRAM) device from IDT (Integrated Device Technology). It's designed for applications demanding rapid data access and low latency, such as high-performance computing, networking equipment, and digital signal processing systems. This SRAM is particularly notable for its fast access time and asynchronous operation, simplifying system design and improving overall performance.

Applications:

  • High-performance computing.
  • Networking equipment (routers, switches).
  • Digital Signal Processing (DSP) applications.
  • Cache memory.
  • Data buffering.

Features:

  • Fast access time: Enables quick data retrieval and storage.
  • Asynchronous operation: Simplifies system design by eliminating the need for complex timing circuits.
  • Low power consumption: Reduces overall system power requirements.
  • TTL-compatible inputs and outputs: Provides easy interfacing with standard logic devices.
  • Available in various package options: Offers design flexibility for different board layouts.

Benefits:

  • Improved system performance: The fast access time reduces latency and improves overall system responsiveness.
  • Simplified system design: Asynchronous operation eliminates complex timing considerations.
  • Reduced power consumption: Low power consumption contributes to energy efficiency and extended battery life in portable applications.
  • Easy integration: TTL compatibility simplifies interfacing with existing system components.
  • Design flexibility: Different package options allow for optimized board space utilization.

The IDT70V27L15PF is a suitable choice for applications where speed and efficiency are paramount. Its asynchronous nature simplifies the design process, while its fast access time enhances system performance. The device's low power consumption makes it valuable for energy-conscious designs. For specific technical specifications, including memory capacity, organization, and operating voltage, please consult the official IDT datasheet for the IDT70V27L15PF.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.2039 $78.2039
2+ $64.1672 $128.3344
3+ $62.1621 $186.4863
4+ $60.1570 $240.6280
5+ $58.1519 $290.7595
7+ $52.1355 $364.9485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 198 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess