The IDT70V27L20PFI is a high-speed synchronous Static RAM (SRAM) manufactured by Integrated Device Technology (IDT). It is designed for applications requiring very fast memory access times, operating with a 3.3V power supply. The device is organized as 16K x 8 bits.
Applications
- Cache memory for high-speed processors
- Networking equipment (e.g., routers, switches)
- Digital signal processing (DSP) systems
- Embedded systems requiring fast memory access
- Image processing applications
Features
- Extremely fast access time: 20 ns
- Synchronous operation
- 16K x 8-bit organization
- Single 3.3V power supply
- Byte write capability
- Available in a plastic package
Benefits
- Improved system performance due to very fast memory access
- Simplified system design with synchronous operation
- Reduced power consumption compared to older SRAM technologies
- Flexible data handling with byte write capability
Additional Details
The IDT70V27L20PFI SRAM operates with a single 3.3V power supply, making it compatible with many modern electronic systems. Its synchronous interface simplifies memory control, coordinating data transfers with the system clock. The availability of byte write functionality allows for efficient data management at the byte level, avoiding unnecessary overwrites of entire memory words. The plastic package helps in reducing costs while maintaining performance.
This SRAM device is tailored for applications needing extremely fast memory access combined with moderate storage capacity. Its features make it suitable for performance-critical applications where speed is a primary concern.