EN
  • EN
  • DE

IDT71321SA55JGI

Part No IDT71321SA55JGI
Manufacturer IDT, Integrated Device Technology Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825660-IDT71321SA55JGI
Ultra Librarian 3D Model Ultra Librarian IDT71321SA55JGI CAD Model

Description

The IDT71321SA55JGI is a high-speed, low-power synchronous Dual-Port Static RAM (SRAM) device manufactured by IDT (Integrated Device Technology). Dual-Port SRAMs allow simultaneous access from two independent ports, making them ideal for applications requiring concurrent data access and transfer between different processing units or systems. This particular device is designed for high-performance applications where speed and efficiency are critical.

Applications:

  • Networking Equipment: Used in network switches, routers, and other networking devices for buffering and data transfer between ports.
  • Telecommunications: Employed in telecommunications equipment such as base stations and communication servers for high-speed data buffering.
  • Digital Signal Processing (DSP): Integrated into DSP systems for data buffering and inter-processor communication.
  • Image Processing: Utilized in image processing systems for frame buffering and data exchange between different processing stages.
  • Video Processing: Incorporated into video processing systems for video frame storage and high-speed data transfer.

Features:

  • Dual-Port Access: Allows simultaneous read and write operations from two independent ports.
  • High-Speed Operation: Provides fast access times for high-performance applications.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered devices.
  • Synchronous Operation: Simplifies system design and improves timing accuracy.
  • On-Chip Arbitration: Includes on-chip arbitration logic to prevent data collisions and ensure data integrity.

Benefits:

  • Increased System Throughput: Enables concurrent data access, increasing system throughput and performance.
  • Reduced Latency: Minimizes data transfer latency, improving system responsiveness.
  • Simplified System Design: Simplifies system design by providing a dual-port interface.
  • Improved Data Integrity: Ensures data integrity by preventing data collisions.
  • Extended Battery Life: Reduces power consumption, extending the battery life of portable devices.

The IDT71321SA55JGI is a high-performance Dual-Port SRAM device suitable for a wide range of applications requiring high-speed data transfer and concurrent access. Its advanced features and benefits make it a preferred choice for designers of networking equipment, telecommunications systems, DSP systems, image processing systems, and video processing systems.

You May Also Be Interested in

B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Lowest to $2.2499
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess