EN
  • EN
  • DE

IDT7132LA25JI

Part No IDT7132LA25JI
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-SPEED 2K x 8 DUAL-PORT STATIC RAM WITH INTERRUPTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184387-IDT7132LA25JI
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7132LA25JI CAD Model

Description

The IDT7132LA25JI is a high-speed, CMOS, 2K x 8 Dual-Port Static RAM (SRAM) manufactured by Integrated Device Technology (IDT). This device provides asynchronous, simultaneous access to a common memory from two independent processors. It's designed for use in applications requiring high-speed data transfer and inter-processor communication.

Applications

  • Multi-processor systems
  • Data buffering
  • Image processing
  • Communication systems
  • Networking equipment

Features

  • True Dual-Ported Memory Cells: Enables simultaneous, independent access from two ports.
  • On-Chip Arbitration Logic: Resolves memory contention without external logic.
  • High-Speed Access Time: 25ns access time ensures rapid data retrieval and storage.
  • Low Power Consumption: CMOS technology minimizes power dissipation.
  • Separate I/O Pins for Each Port: Simplifies system design and enhances data throughput.
  • Interrupt Flag: Provides a mechanism for inter-processor signaling.
  • Fully Asynchronous Operation: No common clock required for data transfer between ports.
  • Available in a Ceramic DIP Package: Offers robust mechanical and thermal performance.

Benefits

  • Increased System Throughput: Dual-port architecture eliminates bottlenecks in multi-processor systems.
  • Simplified System Design: On-chip arbitration logic reduces the need for external components.
  • Reduced Power Consumption: CMOS technology extends battery life in portable applications.
  • Improved System Reliability: Robust ceramic package provides superior protection against environmental factors.
  • Faster Data Transfer Rates: High-speed access time enables real-time data processing.
  • Enhanced Inter-Processor Communication: Interrupt flag facilitates efficient communication between processors.

Technical Specifications

The IDT7132LA25JI operates with a supply voltage of 5V. It has a typical operating current and a standby current. The operating temperature range is typically between -55°C to +125°C. The package type is a ceramic DIP. The memory array is organized as 2048 words by 8 bits. The device is TTL compatible and features tri-state outputs. The dual-port functionality allows independent read and write operations to occur simultaneously, improving overall system performance.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess