EN
  • EN
  • DE

IDT71342LA55PF

Part No IDT71342LA55PF
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-SPEED 4K x 8 DUAL-PORT STATIC RAM WITH SEMAPHORE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184427-IDT71342LA55PF
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT71342LA55PF CAD Model

Description

The IDT71342LA55PF is a high-speed CMOS 8K x 16 Dual-Port Static RAM (SRAM) manufactured by Integrated Device Technology (IDT). This device is designed to provide asynchronous, simultaneous access to a common memory location from two independent processors or systems. It is optimized for applications requiring high-speed data transfer and inter-processor communication, making it suitable for a wide range of embedded systems.

Applications

  • Multiprocessor Systems: Enables efficient shared memory access between multiple processors.
  • Networking Equipment: Used in routers, switches, and other networking devices for data buffering and packet processing.
  • Image Processing: Implemented in image processing systems for frame buffers and real-time image manipulation.
  • Data Acquisition Systems: Provides high-speed memory for capturing and processing data from sensors and other sources.
  • Industrial Control Systems: Utilized in industrial automation and control systems for real-time data storage and retrieval.

Features

  • True Dual-Ported Memory: Allows simultaneous and independent access from two ports.
  • On-Chip Arbitration Logic: Resolves memory contention automatically, simplifying system design.
  • High-Speed Access Time: 55ns access time ensures quick data retrieval and storage.
  • Low Power Consumption: CMOS technology minimizes power dissipation.
  • Separate I/O Pins for Each Port: Facilitates easy interfacing with different processors and peripherals.
  • Interrupt Flag: Provides a mechanism for inter-processor signaling.
  • Fully Asynchronous Operation: No common clock required for data transfer between ports.
  • Plastic Flat Package (PF): Offers compact size and easy surface mounting.

Benefits

  • Increased System Throughput: Dual-port architecture eliminates bottlenecks in multiprocessor systems.
  • Simplified System Design: On-chip arbitration logic reduces the need for external components.
  • Reduced Power Consumption: CMOS technology extends battery life in portable applications.
  • Faster Data Transfer Rates: High-speed access time enables real-time data processing.
  • Enhanced Inter-Processor Communication: Interrupt flag facilitates efficient communication between processors.
  • Compact Size: Plastic flat package allows for high-density board designs.

Technical Specifications

The IDT71342LA55PF operates with a supply voltage of 5V. It provides a storage capacity of 8K x 16 bits. The device is TTL compatible and features tri-state outputs. The operating temperature range is typically between -40°C to +85°C. The dual-port functionality allows simultaneous read and write operations to occur without contention, managed by the integrated arbitration logic. The plastic flat package (PF) allows for surface mounting, enabling efficient use of board space.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess