EN
  • EN
  • DE

STK4152MK2

Part No STK4152MK2
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 345903-STK4152MK2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK4152MK2 CAD Model

Description

The STK4152MK2 is a thick-film hybrid IC designed for audio power amplification, commonly utilized in stereo and multi-channel audio applications. Produced by SANYO Semiconductor, it provides a compact and efficient solution for amplifying audio signals, featuring integrated protection mechanisms to ensure reliable operation. This IC is well-suited for integration into various consumer electronics devices requiring high-quality audio output.

Applications

  • Stereo Receivers
  • Integrated Amplifiers
  • Home Theater Systems
  • Mini-Component Systems
  • Powered Speakers

Features

  • Thick-film hybrid IC construction for compact size and ease of integration.
  • Built-in thermal shutdown protection to prevent damage from overheating.
  • Overcurrent protection to safeguard against short circuits and excessive current draw.
  • High output power capability for driving a range of speaker loads.
  • Low distortion characteristics for high-fidelity audio reproduction.
  • Muting function to suppress unwanted noise during power-on and power-off.
  • Requires a minimal number of external components.
  • Stable performance across different load impedances.

Benefits

  • Simplified amplifier design process, reducing development time and associated costs.
  • Reliable operation due to the integrated protection circuits.
  • High-quality audio output, enhancing the overall listening experience.
  • Compact form factor allows for easy integration into space-constrained devices.
  • Reduced component count results in lower overall system cost.
  • Straightforward integration into existing audio systems.
  • Superior sound quality compared to designs using discrete components.

Additional Details

The STK4152MK2 operates using a dual power supply, and its output power is dependent on the supply voltage and load impedance. The internal circuitry includes bias stabilization and thermal compensation to ensure consistent performance. Adequate heat sinking is crucial for effective thermal management, particularly at higher power outputs. The device is designed to operate within a specified temperature range to maintain stability and reliability. Detailed electrical specifications, including voltage gain, frequency response, distortion levels, and recommended heat sink parameters, are available in the manufacturer's datasheet. The 'MK2' designation signifies an updated version of the device, potentially offering improved performance or enhanced features compared to earlier iterations.

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
AMCC
Lowest to $0.6537
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
SII Semiconductor Corporation
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
SII Semiconductor Corporation
Lowest to $7.7119
SII Semiconductor Corporation
Lowest to $0.4770

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess