EN
  • EN
  • DE

IDT71342SA55J

Part No IDT71342SA55J
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-SPEED 4K x 8 DUAL-PORT STATIC RAM WITH SEMAPHORE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184433-IDT71342SA55J
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IDT71342SA55J CAD Model

Description

The IDT71342SA55J is a high-speed CMOS 8K x 16 Dual-Port Static RAM (SRAM) manufactured by Integrated Device Technology (IDT). It's designed for applications requiring simultaneous, asynchronous access to a common memory from two independent processors or systems. This dual-port SRAM is optimized for high-speed data transfer and efficient inter-processor communication.

Applications

  • Multiprocessor Systems: Facilitates efficient data sharing and communication between multiple processors.
  • Networking Equipment: Used in routers, switches, and other networking devices for data buffering and packet processing.
  • Image Processing: Suitable for frame buffers and other image processing applications requiring high-speed memory access.
  • Data Acquisition Systems: Provides high-speed memory for capturing and processing data from sensors and other sources.
  • Industrial Control Systems: Used in industrial automation and control systems for real-time data storage and retrieval.

Features

  • True Dual-Ported Memory: Allows simultaneous and independent access from two ports.
  • On-Chip Arbitration Logic: Resolves memory contention automatically, simplifying system design.
  • High-Speed Access Time: 55ns access time ensures quick data retrieval and storage.
  • Low Power Consumption: CMOS technology minimizes power dissipation.
  • Separate I/O Pins for Each Port: Simplifies interfacing with different processors and peripherals.
  • Interrupt Flag: Provides a mechanism for inter-processor signaling.
  • Fully Asynchronous Operation: No common clock required for data transfer between ports.
  • Ceramic DIP Package: Offers robust mechanical and thermal performance.

Benefits

  • Increased System Throughput: Dual-port architecture eliminates bottlenecks in multiprocessor systems.
  • Simplified System Design: On-chip arbitration logic reduces the need for external components.
  • Reduced Power Consumption: CMOS technology extends battery life in portable applications.
  • Faster Data Transfer Rates: High-speed access time enables real-time data processing.
  • Enhanced Inter-Processor Communication: Interrupt flag facilitates efficient communication between processors.
  • Improved System Reliability: Robust ceramic package provides superior protection against environmental factors.

Technical Specifications

The IDT71342SA55J operates with a supply voltage of 5V. It features a memory array organized as 8K x 16 bits. The device is TTL compatible and incorporates tri-state outputs. The operating temperature range generally spans from -55°C to +125°C. The ceramic DIP package offers enhanced durability in harsh operating environments. The dual-port functionality allows for concurrent read and write operations without contention, managed by the on-chip arbitration logic.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess