EN
  • EN
  • DE

IDT7134SA35J

Part No IDT7134SA35J
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-SPEED 4K x 8 DUAL-PORT STATIC RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184442-IDT7134SA35J
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7134SA35J CAD Model

Description

The IDT7134SA35J is a high-speed 8K x 8 Dual-Port Static RAM (SRAM) manufactured by Integrated Device Technology (IDT). This device is designed for applications requiring simultaneous, independent access from two processors or systems. It offers a balance of speed, power efficiency, and simplified data sharing in multiprocessor environments.

Applications

  • Shared Memory in Multiprocessor Systems: Enables multiple processors to access a common memory area for data sharing and communication.
  • Networking Equipment: Used for packet buffering and high-speed data transfer in networking systems.
  • Data Acquisition Systems: Buffers data and enables real-time processing in data acquisition applications.
  • Digital Signal Processing (DSP): Supports fast data storage and retrieval in DSP systems.
  • Industrial Control Systems: Used in automation and control where real-time data handling is required.

Features

  • Dual-Port Architecture: Allows concurrent and independent access from two separate ports.
  • Access Time of 35ns: Ensures quick data access with an access time of 35 nanoseconds.
  • Low Power Consumption: Energy-efficient and suitable for low-power applications.
  • Memory Organization: Organized as 8K x 8, with a storage capacity of 8192 words, each 8 bits wide.
  • On-Chip Arbitration: Manages simultaneous access requests from both ports, simplifying system design.
  • Ceramic Gull Wing Package: Provides a high-reliability ceramic gull-wing package for added durability.

Benefits

  • Increased System Performance: Improves data transfer and processing speeds in multi-system environments.
  • Simplified Design: Eases memory management through internal access arbitration.
  • Low Power: Reduces energy consumption in embedded and portable systems.
  • Reliable Storage: Ensures reliable and consistent data access.

Additional Details

The IDT7134SA35J typically operates at 5V and supports asynchronous operation. Designed for high reliability, it's suitable for demanding industrial and commercial applications. The ceramic gull-wing package enhances its thermal performance and ruggedness.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.6036 $76.8108
6+ $21.0081 $126.0486
9+ $20.3516 $183.1644
12+ $19.6951 $236.3412
16+ $19.0386 $304.6176
21+ $17.0691 $358.4511
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess