EN
  • EN
  • DE

IDT71V2546X5-S133PFG

Part No IDT71V2546X5-S133PFG
Manufacturer IDT, Integrated Device Technology Inc
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1135+
Reference case QFP
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 710412-IDT71V2546X5-S133PFG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT71V2546X5-S133PFG CAD Model

Description

The IDT71V2546X5-S133PFG is a high-speed Static RAM (SRAM) module from Integrated Device Technology (IDT). It is designed for applications requiring fast data access and low latency, making it suitable for use in high-performance computing, networking, and signal processing systems.

Applications

  • High-speed cache memory
  • Networking equipment (routers, switches)
  • Digital signal processing (DSP)
  • Image processing systems
  • High-performance computing applications

Features

  • High-speed access time: S133 likely indicates an access time of 133 MHz.
  • Organization: The 71V2546X5 indicates a specific memory organization (consult datasheet for details).
  • 3.3V power supply: Designed to operate on a standard 3.3V power supply.
  • Low power consumption: Optimized for energy-efficient operation.
  • Synchronous operation: Operates with a clock signal for simplified timing and control.
  • Available in various package options: PFG package specifies a particular package type.
  • Data coherency logic: Integrated logic ensures data consistency in multi-memory systems.

Benefits

  • Enhanced system performance: High-speed access minimizes latency and increases data throughput.
  • Reduced power consumption: Low-power operation extends battery life and reduces operating costs.
  • Simplified system design: Synchronous operation simplifies timing considerations and reduces design complexity.
  • Increased reliability: IDT's quality standards ensure reliable operation in demanding environments.
  • Flexibility: Suitable for a wide range of high-performance applications.

Additional Details

The IDT71V2546X5-S133PFG is typically used in systems where fast memory access is critical. It's often found in networking devices as a buffer or cache memory, allowing for high-speed packet processing. Its low-power characteristics also make it suitable for portable devices or systems with limited power budgets. This SRAM employs advanced circuit design techniques to minimize power consumption while maintaining high-speed performance. The synchronous interface simplifies integration with modern processors and controllers.

You May Also Be Interested in

Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess