The IDT71V321S25PF is a high-speed, low-power Synchronous Static RAM (SSRAM) from Integrated Device Technology (IDT). It's designed for applications requiring fast data access and low power consumption. This SSRAM features a 128K x 32-bit organization, offering a total memory capacity of 4 Mbits. The '25' in the part number indicates an access time of 2.5 ns (or a clock cycle of 250 MHz). The 'PF' likely refers to the package type.
Applications
- Networking equipment (routers, switches)
- Cache memory in processors
- High-performance computing systems
- Digital signal processing (DSP)
- Graphics processing units (GPUs)
Features
- High-speed access time: 2.5 ns (250 MHz)
- Synchronous operation
- Low power consumption
- 128K x 32-bit organization
- Single 3.3V power supply
- LVTTL-compatible inputs and outputs
- Burst counter for fast data transfers
- Available in various package options (including PF)
Benefits
- Enables very high-performance system operation due to its extremely fast access time.
- Reduces power consumption, making it suitable for power-sensitive applications.
- Simplifies system design with its LVTTL-compatible I/O and single power supply requirement.
- Facilitates fast block data transfers using the burst counter.
- Provides reliable data storage with its stable synchronous operation.
Additional Details
The IDT71V321S25PF operates from a single 3.3V power supply and features LVTTL-compatible inputs and outputs for easy interfacing with other digital components. Its synchronous operation allows for precise timing control in high-speed systems. The burst counter feature enables fast block data transfers, further enhancing system performance. This SSRAM is commonly used in applications where speed and low power consumption are critical, such as networking, cache memory, and high-performance computing. The specific package type, denoted by 'PF' in the part number, should be verified in the datasheet for proper board layout and soldering considerations.