EN
  • EN
  • DE
  • IT

IDT72103L35J

Part No IDT72103L35J
Manufacturer IDT, Integrated Device Technology Inc
Description CMOS PARALLEL-SERIAL FIFO 2048 x 9, 4096 x 9
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184681-IDT72103L35J
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT72103L35J CAD Model

Description

The IDT72103L35J is a high-density, high-speed Asynchronous FIFO (First-In, First-Out) memory device manufactured by Integrated Device Technology (IDT). It's designed for applications requiring buffering of data between two systems that operate at different clock frequencies. This specific part has an access time of 35ns.

Applications:

  • Data communication systems where data rates need to be matched.
  • Digital signal processing (DSP) for data buffering and rate adaptation.
  • Networking equipment such as routers and switches for packet buffering.
  • Video and image processing applications for frame buffering.
  • Industrial control systems where asynchronous data transfer is required.

Features:

  • Asynchronous operation, allowing independent read and write clocks.
  • High-speed data transfer with a 35ns access time.
  • High density, providing a large storage capacity.
  • Full, Empty, and Half-Full flags to manage data flow and prevent overflow/underflow.
  • Programmable Almost-Full and Almost-Empty flags for flexible system control.
  • Retransmit capability to resend data if errors occur.

Benefits:

  • Improved system performance through efficient data buffering and rate matching.
  • Simplified system design due to asynchronous operation, eliminating the need for complex synchronization circuits.
  • Increased system reliability due to the flags that prevent data errors.
  • Enhanced flexibility with programmable flags for customized system control.
  • Data integrity through retransmit functionality.

Additional Details:

The IDT72103L35J typically uses a parallel interface. The FIFO depth and width vary depending on the exact configuration. The datasheet provides detailed timing diagrams and operational characteristics. It often requires a single 5V power supply.

The programmable Almost-Full and Almost-Empty flags allow the designer to fine-tune the system's response to data levels within the FIFO. This can be particularly useful in applications where real-time response is critical. The high density of the FIFO allows for longer buffering times and greater tolerance to variations in data rates.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess