EN
  • EN
  • DE
  • IT

IDT72V82L15PA

Part No IDT72V82L15PA
Manufacturer IDT, Integrated Device Technology Inc
Description 3.3 Volt CMOS DUAL ASYNCHRONOUS FIFO DUAL 512 x 9, DUAL 1,024 x 9 DUAL 2,048 x 9, DUAL 4,096 X 9
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184870-IDT72V82L15PA
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT72V82L15PA CAD Model

Description

The IDT72V82L15PA is a high-speed, low-power CMOS synchronous FIFO (First-In, First-Out) memory device manufactured by Integrated Device Technology (IDT). This FIFO is designed for applications requiring high-speed data transfer and temporary storage, commonly found in digital signal processing, data communications, and networking systems. It operates synchronously, meaning data transfers are synchronized to a clock signal, ensuring reliable and predictable performance.

Applications:

  • Data Communications: Used in network interfaces and data communication systems for buffering data streams.
  • Digital Signal Processing (DSP): Employed as a temporary storage buffer in DSP applications for real-time data processing.
  • Imaging Systems: Used for frame buffering in image processing and video systems.
  • RAID Systems: Utilized in RAID controllers for buffering data being written to or read from storage devices.
  • Medical Imaging Equipment: Found in medical imaging devices for high-speed data acquisition and processing.

Features:

  • High-Speed Operation: Features a fast access time, enabling rapid data transfer.
  • Synchronous Operation: All data transfers are synchronized to a clock signal, ensuring reliable performance.
  • Low Power Consumption: CMOS technology minimizes power consumption, making it suitable for power-sensitive applications.
  • Wide Data Width: Supports a wide data bus for parallel data transfer.
  • Flexible Flag Control: Provides flags to indicate FIFO status, such as empty, full, and half-full, enabling efficient data management.
  • Programmable Flags: Allows customization of flag behavior to meet specific application requirements.

Benefits:

  • Increased System Performance: High-speed operation reduces data transfer bottlenecks, improving overall system performance.
  • Reduced Power Consumption: Low-power CMOS technology minimizes power requirements, extending battery life in portable devices and reducing heat dissipation in densely packed systems.
  • Simplified System Design: Synchronous operation simplifies timing constraints and reduces the complexity of system design.
  • Improved Data Reliability: Synchronized data transfers enhance data integrity, reducing the risk of data errors.
  • Enhanced System Flexibility: Programmable flags enable customization of FIFO behavior, allowing designers to tailor the device to specific application requirements.

The IDT72V82L15PA is typically available in a variety of packages, including DIP and SOIC, offering flexibility in PCB design and mounting options. It requires a stable power supply voltage, usually around 3.3V or 5V, and proper decoupling capacitors to ensure reliable operation. The device is designed to operate over a wide temperature range, making it suitable for use in a variety of environments.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.3072 $71.5360
12+ $11.7394 $140.8728
18+ $11.3734 $204.7212
24+ $11.0059 $264.1416
31+ $10.6385 $329.7935
41+ $9.5390 $391.0990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,666 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess