The IDT74ALVC162245PA is a 16-bit, high-performance, low-voltage CMOS transceiver with a 3-state output manufactured by Integrated Device Technology (IDT). This device is designed for high-speed, low-power data transmission in a variety of applications.
Applications
- Memory interface
- Bus interface
- Data transmission
- Level translation
Features
- Low voltage operation: 1.65V to 3.6V
- High-speed operation: tpd = 3.0 ns (typical)
- 16-bit transceiver
- 3-state outputs
- Output enable control
- Direction control
- Low power consumption
- Available in TSSOP package
Benefits
- Improved system performance: High-speed operation minimizes propagation delay and maximizes throughput.
- Reduced power consumption: Low voltage operation minimizes power dissipation.
- Flexible operation: 3-state outputs and output enable control allow for flexible data transmission.
- Easy integration: Standard interface signals and package options allow for easy integration into existing systems.
- Bidirectional communication: Allows for data transmission in both directions.
Additional Details
The IDT74ALVC162245PA operates from a supply voltage between 1.65V and 3.6V. It is designed with advanced low-voltage CMOS technology to achieve high speed and low power consumption. The device comes in a 48-pin TSSOP (Thin Shrink Small Outline Package).