EN
  • EN
  • DE

IDT74CBTLV3384QG

Part No IDT74CBTLV3384QG
Manufacturer IDT, Integrated Device Technology Inc
Description LOW-VOLTAGE 10-BIT BUS SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184914-IDT74CBTLV3384QG
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT74CBTLV3384QG CAD Model

Description

The IDT74CBTLV3384QG is a 10-bit bus switch with low on-resistance from Integrated Device Technology (IDT). It's designed for high-performance applications requiring minimal signal distortion and propagation delay. This device allows for efficient switching and isolation of data signals in various digital systems.

Applications:

  • Bus switching
  • Signal isolation
  • Multiplexing
  • Demultiplexing
  • Data routing
  • Hot-swapping applications
  • Memory interfacing

Features:

  • Low on-resistance (Ron)
  • Minimal propagation delay
  • 10-bit bus switch configuration
  • TTL-compatible control inputs
  • Low power consumption
  • High bandwidth
  • Bidirectional signal transmission
  • Available in QSOP package

Benefits:

  • Improved signal integrity due to low on-resistance
  • High-speed data transfer with minimal delay
  • Flexible data routing and switching capabilities
  • Reduced signal distortion
  • Simplified system design
  • Enhanced system performance

The IDT74CBTLV3384QG is commonly used in applications where multiple devices need to share a common bus or data path. Its low on-resistance minimizes signal attenuation and distortion, ensuring high-quality data transmission. The minimal propagation delay allows for high-speed operation without introducing significant timing delays. The TTL-compatible control inputs simplify interfacing with standard logic circuits. The bidirectional signal transmission capability allows data to flow in both directions through the switch. It's suitable for applications requiring reliable and efficient signal switching and isolation. Its low power consumption also makes it useful for portable and battery-powered devices. Overall, the IDT74CBTLV3384QG offers a cost-effective and high-performance solution for bus switching and signal routing in a variety of digital systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3222 $57.9960
440+ $0.2645 $116.3800
680+ $0.2564 $174.3520
935+ $0.2483 $232.1605
1,205+ $0.2402 $289.4410
1,615+ $0.2148 $346.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 222 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess