EN
  • EN
  • DE

IDT74FCT138TSO

Part No IDT74FCT138TSO
Manufacturer IDT, Integrated Device Technology Inc
Description FAST CMOS 1-OF-8 DECODER WITH ENABLE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184920-IDT74FCT138TSO
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT74FCT138TSO CAD Model

Description

The IDT74FCT138TSO is a high-speed CMOS 1-of-8 decoder/demultiplexer manufactured by Integrated Device Technology (IDT). This device accepts three binary weighted address inputs (A0, A1, A2) and, depending on the input, activates one of the eight outputs (Y0-Y7). It features three enable inputs (E1, E2, E3) which must be in the active state to enable the device. The 'FCT' designation indicates it's part of IDT's Fast CMOS Technology family, emphasizing high speed and low power consumption.

Applications:

  • Memory Address Decoding: Commonly used in memory systems to decode address lines and select specific memory locations.
  • Data Routing: Employed to route data to different destinations based on address inputs.
  • Chip Select Generation: Used to generate chip select signals for various integrated circuits in a system.
  • Peripheral Selection: Selects different peripherals based on address input, often in embedded systems.
  • Logic Circuit Design: Provides a simple and efficient way to implement complex logic functions.

Features:

  • High-Speed Operation: Fast switching speeds due to FCT (Fast CMOS Technology).
  • Low Power Consumption: CMOS technology minimizes power consumption.
  • 1-of-8 Decoding: Decodes three binary inputs into eight mutually exclusive outputs.
  • Three Enable Inputs: Three enable inputs provide flexible control over device operation.
  • Active-Low Outputs: Outputs are active low, meaning the selected output is low while all others are high.
  • SOIC Package: Available in a small outline integrated circuit (SOIC) package for space-saving PCB design.

Benefits:

  • Improved System Performance: High-speed operation reduces delays in memory access and data routing, improving overall system performance.
  • Reduced Power Consumption: Low power consumption reduces heat dissipation and extends battery life in portable applications.
  • Simplified System Design: Provides a simple and efficient method for decoding addresses and selecting devices.
  • Increased System Flexibility: Three enable inputs allow for versatile control and cascading of multiple decoders.
  • Space-Saving Design: SOIC package allows for compact PCB layouts.

The IDT74FCT138TSO requires a stable power supply, typically 5V or 3.3V, and decoupling capacitors to ensure reliable operation. The enable inputs (E1, E2, E3) are usually connected to appropriate logic levels to control the device's activity. When all enable inputs are active, the device decodes the address inputs (A0, A1, A2) and activates the corresponding output (Y0-Y7). This makes it a versatile component for many digital logic applications where address decoding or data selection is required. The 'T' in the part number typically indicates a temperature range, and the 'SO' signifies the SOIC package.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess