EN
  • EN
  • DE

IDT74FCT163244CPV

Part No IDT74FCT163244CPV
Manufacturer IDT, Integrated Device Technology Inc
Description 3.3V CMOS 16-BIT BUFFER/LINE DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184954-IDT74FCT163244CPV
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT74FCT163244CPV CAD Model

Description

The IDT74FCT163244CPV is a 16-bit to 32-bit registered transceiver from Integrated Device Technology (IDT). This device is part of the FCT (Fast CMOS Technology) family, offering high-speed performance and low power consumption. It's designed for bidirectional data transfer in high-performance applications, particularly in memory interfacing and data buffering.

Applications:

  • Memory Interfacing
  • Data Buffering
  • Bidirectional Data Transfer
  • High-Speed Logic Applications
  • Bus Transceivers

Features:

  • 16-Bit to 32-Bit Registered Transceiver: Supports bidirectional data transfer between two 16-bit buses or a single 32-bit bus.
  • Fast CMOS Technology (FCT): Offers high-speed performance with low power consumption.
  • Registered Outputs: Provides improved signal integrity and timing control.
  • Bidirectional Data Flow: Allows data to be transferred in either direction.
  • TTL-Compatible Inputs: Interfaces easily with TTL logic levels.
  • Multiple Enable Inputs: Provides flexible control over data transfer.

Benefits:

  • High-Speed Data Transfer: FCT technology enables fast data throughput, improving system performance.
  • Improved Signal Integrity: Registered outputs reduce noise and improve signal quality.
  • Flexible Data Routing: Bidirectional data flow simplifies data routing in complex systems.
  • Reduced Power Consumption: Low power consumption minimizes heat generation and extends battery life in portable applications.
  • Easy Integration: TTL-compatible inputs simplify interfacing with other logic devices.

Additional Details:

The IDT74FCT163244CPV operates at a supply voltage of 5V and features typical propagation delays of a few nanoseconds. The device is characterized for operation from -40°C to +85°C. The CPV indicates the package type, which is typically a plastic thin quad flatpack (TQFP) or similar.

This transceiver is commonly used in applications requiring high-speed data transfer, such as memory controllers, bus interfaces, and data acquisition systems. The registered outputs and bidirectional data flow provide flexibility in designing complex digital systems.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess