EN
  • EN
  • DE

IDT74FCT16543CTPV

Part No IDT74FCT16543CTPV
Manufacturer IDT, Integrated Device Technology Inc
Description FAST CMOS 16-BIT LATCHED TRANSCEIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184975-IDT74FCT16543CTPV
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT74FCT16543CTPV CAD Model

Description

The IDT74FCT16543CTPV is a 16-bit registered transceiver with 3-state outputs. This device is part of IDT's Fast CMOS Technology (FCT) family, offering high-speed performance and low power consumption. It's designed for bi-directional data transfer between two buses or systems.

Applications

  • Bidirectional bus transceiver
  • Data buffering
  • Memory interfacing
  • High-speed data transfer
  • Data communication systems

Features

  • High-speed data transfer
  • 16-bit wide data path
  • Registered outputs for improved timing
  • 3-state outputs for bus isolation
  • TTL compatible inputs
  • Available in SSOP (Shrink Small Outline Package)

Benefits

  • Fast and reliable data transfer
  • Bidirectional communication capability
  • Improved signal integrity
  • Easy bus interfacing
  • Reduced system cost and complexity

Additional Details

The IDT74FCT16543CTPV is designed to minimize ground bounce and noise. The registered outputs provide improved timing margins. The TTL-compatible inputs allow for easy interfacing with other TTL logic devices. The 3-state outputs enable multiple devices to share a common bus. It's commonly used in high-speed data communication systems and memory interfacing applications where bidirectional data transfer is required.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess