The IDT74FCT240SO is an octal buffer/line driver featuring 3-state outputs. This device is part of IDT's FCT (Fast CMOS Technology) family, known for providing high-speed performance with low power consumption. It is designed to improve the speed and reliability of data transmission across a bus or line, offering a cost-effective solution for various digital logic applications. The '240 is an inverting buffer.
Applications:
- Memory address drivers
- Clock drivers
- Line transceivers
- Bus interface
- Data buffering in high-speed systems
Features:
- Octal buffer/line driver with 3-state outputs
- Inverting Logic
- High-speed operation
- Low power consumption
- TTL-compatible inputs
- Multiple package options available, including SOIC
- Output enable control for bus isolation
Benefits:
- Enhanced system performance through fast data transfer
- Reduced power consumption, saving energy and increasing efficiency
- Improved signal integrity for more reliable data transmission
- Simplified system design with easy-to-use buffer functionality
- Greater system reliability due to stable and predictable performance
- Output enable feature allows for flexible bus management and reduces contention.
- High-speed operation ensures minimal propagation delay, improving overall system timing.
Additional Details:
The IDT74FCT240SO operates on a supply voltage range of typically 4.75V to 5.25V. It provides high output drive capability, suitable for driving multiple loads on a bus. The 3-state outputs allow the device to be effectively disconnected from the bus, allowing other devices to take control. This feature is particularly useful in bus-oriented systems where multiple devices share the same data lines.
The device's TTL-compatible inputs make it easy to interface with other TTL logic devices, simplifying system integration. The low power consumption reduces heat dissipation and improves overall system reliability. The SOIC package provides a compact footprint, making it suitable for space-constrained applications.
It's commonly used in a wide array of applications that require buffering or driving signals across a backplane or cable. Due to its inverting nature, it can also be used as a simple inverter when needed. The device's robust design ensures reliable operation even in harsh environments, making it a popular choice for industrial and commercial applications.