EN
  • EN
  • DE

IDT74FCT540ATQ

Part No IDT74FCT540ATQ
Manufacturer IDT, Integrated Device Technology Inc
Description FAST CMOS OCTAL BUFFER/LINE DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1185038-IDT74FCT540ATQ
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT74FCT540ATQ CAD Model

Description

The IDT74FCT540ATQ is an octal buffer/line driver manufactured by IDT (Integrated Device Technology). It is a high-speed CMOS device that provides non-inverting buffering capabilities. These devices are commonly used to increase the driving capability of a signal, isolate sections of a circuit, or distribute signals to multiple destinations.

Applications:

  • Memory Address Drivers: Buffering and driving memory address lines in memory systems.
  • Data Bus Buffers: Isolating and buffering data buses to improve signal integrity.
  • Clock Distribution: Distributing clock signals to multiple components in a system.
  • Line Driving: Driving signals over long distances with minimal signal degradation.

Features

  • Octal Buffer: Provides eight independent buffer channels in a single package.
  • Non-Inverting: Outputs are the same logic level as the inputs.
  • High-Speed CMOS: Low power consumption with high-speed performance.
  • TTL Compatible Inputs: Compatible with TTL logic levels.
  • Three-State Outputs: Outputs can be disabled (high-impedance state) for bus isolation.

Benefits

  • Improved Signal Integrity: Buffers signals to reduce noise and distortion.
  • Increased Driving Capability: Enables signals to drive heavier loads without degradation.
  • Reduced Loading Effects: Isolates sections of a circuit to minimize loading effects.
  • Simplified System Design: Provides a convenient way to buffer and distribute signals.

Additional Details:

The IDT74FCT540ATQ operates from a 5V power supply and has a typical propagation delay of a few nanoseconds. The three-state outputs allow for easy bus isolation, enabling multiple devices to share the same bus. This buffer is commonly used in computer systems, networking equipment, and industrial control systems where high-speed and reliable signal buffering are required.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess