The IDT74LVC16244APAG is a 16-bit buffer/driver with 3-state outputs from IDT (Integrated Device Technology). It's part of the LVC (Low-Voltage CMOS) family, designed for high-performance, low-voltage applications. This device is commonly used to improve signal drive capability, isolate bus capacitance, and provide a high-speed interface between systems operating at different voltage levels.
Applications
- Bus buffering and driving
- Level shifting between different voltage domains
- Memory interfacing
- Data communication systems
- High-speed digital circuits
Features
- 16-bit buffer/driver
- 3-state outputs
- Low voltage operation (1.65V to 3.6V)
- High-speed performance
- Low power consumption
- TTL-compatible inputs
- Package: TSSOP
Benefits
- Improved signal integrity through enhanced drive capability
- Simplified interfacing between different voltage levels
- Reduced power consumption, ideal for battery-powered devices
- High-speed data transfer for faster system performance
- Increased system reliability due to robust signal buffering
- Compact TSSOP package for space-constrained applications
Additional Details
The IDT74LVC16244APAG operates over a wide voltage range, typically from 1.65V to 3.6V, making it suitable for various low-voltage applications. The 3-state outputs allow for easy connection to a shared bus, preventing signal contention. The device is available in a TSSOP (Thin Shrink Small Outline Package) package, which provides a compact footprint for surface mount assembly. The low power consumption of the LVC family makes it an excellent choice for portable and battery-operated devices. Refer to the datasheet for detailed specifications regarding propagation delays, power consumption, and voltage levels.