EN
  • EN
  • DE

TC74HC32AFN

Part No TC74HC32AFN
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description QUAD 2-INPUT OR GATE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357614-TC74HC32AFN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74HC32AFN CAD Model

Description

The TC74HC32AFN is a quad 2-input OR gate from Toshiba's TC74HC series of high-speed CMOS logic devices. This integrated circuit (IC) contains four independent OR gates, each with two inputs, performing the logical OR function. It's suitable for a wide array of digital logic applications, offering low power consumption and high-speed operation.

Applications

  • Data selection and routing: Used to select or route data signals based on logical conditions.
  • Address decoding: Implemented in memory address decoding circuits.
  • Control logic: Applied in control systems to generate control signals.
  • Alarm systems: Integrated in alarm circuits for detecting various conditions.
  • Consumer electronics: Utilized in various electronic devices for logical operations.

Features

  • High-speed operation: Provides fast signal processing due to the high-speed CMOS technology.
  • Wide operating voltage range: Functions reliably across a wide voltage range, making it compatible with different systems.
  • Low power consumption: Minimizes energy usage, making it suitable for battery-powered devices.
  • Quad 2-input OR gate: Contains four independent 2-input OR gates in a single package.
  • CMOS technology: Offers high noise immunity and stable performance.

Benefits

  • Efficient circuit design: The quad OR gate reduces component count and simplifies circuit layout.
  • Improved system performance: High-speed operation contributes to faster response times in digital systems.
  • Energy saving: Low power consumption helps extend battery life and reduce energy costs.
  • Enhanced reliability: CMOS technology ensures stable operation and minimizes the risk of failures.
  • Versatile applications: Suitable for a broad range of digital logic applications.

Additional Details

The TC74HC32AFN is typically available in a surface-mount package. It is TTL compatible, simplifying interfacing with other logic families. Propagation delays are typically in the nanosecond range. Further details about electrical characteristics can be found in the manufacturer's datasheet.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
Texas Instruments
Lowest to $4.3014
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Lowest to $11.9404

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1765 $58.2450
800+ $0.1448 $115.8400
1,235+ $0.1404 $173.3940
1,705+ $0.1358 $231.5390
2,200+ $0.1314 $289.0800
2,945+ $0.1177 $346.6265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess