EN
  • EN
  • DE

IDT74LVCC4245APG

Part No IDT74LVCC4245APG
Manufacturer IDT, Integrated Device Technology Inc
Description CMOS OCTAL DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE OUTPUT VOLTAGE, 3-STATE OUTPUTS, 3.3V AND 5V I/O
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1185121-IDT74LVCC4245APG
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IDT74LVCC4245APG CAD Model

Description

The IDT74LVCC4245APG is a low-voltage CMOS octal transceiver with configurable voltage translation. This device is designed for bidirectional asynchronous communication between data buses operating at different logic levels. The LVCC (Low Voltage Compatible CMOS) family provides solutions for mixed-voltage systems, enabling seamless data transfer between devices with different voltage requirements.

Applications

  • Mixed-voltage systems
  • Level translation in communication interfaces
  • Data bus isolation
  • Networking equipment
  • Portable devices

Features

  • Configurable Voltage Translation: Allows independent voltage level selection for A and B ports.
  • Low Voltage Operation: Operates from 1.65V to 3.6V.
  • Bidirectional Data Flow: Supports data transfer in both directions.
  • Output Enable (OE) Control: Provides control over output state.
  • Direction Control (DIR): Determines the direction of data flow.
  • Low Power Consumption: CMOS technology minimizes power dissipation.

Benefits

  • Seamless Level Translation: Enables communication between devices operating at different voltage levels.
  • Energy Efficiency: Low voltage operation and CMOS technology reduce power consumption.
  • Flexible Data Flow: Bidirectional data transfer supports versatile communication protocols.
  • Versatile Control: Output Enable and Direction controls provide precise management of data flow.
  • Simplified System Design: Reduces the need for external level translation circuitry.

Additional Details

The IDT74LVCC4245APG is available in various package options, including TSSOP and SOIC. Detailed specifications, including voltage translation ranges, propagation delays, and power consumption characteristics, can be found in the manufacturer's datasheet. The device is designed for operation over extended temperature ranges.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2520 $62.6000
115+ $1.0268 $118.0820
175+ $0.9956 $174.2300
240+ $0.9633 $231.1920
315+ $0.9309 $293.2335
415+ $0.8351 $346.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess