EN
  • EN
  • DE

IDTQS3861PAG8

Part No IDTQS3861PAG8
Manufacturer IDT, Integrated Device Technology Inc
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description QUICKSWITCH PRODUCTS HIGH-SPEED CMOS 10-BIT BUS SWITCH WITH FLOW-THROUGH PINOUT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1185198-IDTQS3861PAG8
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDTQS3861PAG8 CAD Model

Description

The IDTQS3861PAG8 is a high-bandwidth bus switch from IDT (Integrated Device Technology). It is designed for high-speed signal switching applications, minimizing signal degradation and ensuring data integrity. This device is part of IDT's QS3xxx family of high-speed bus switches, known for their low insertion loss and excellent signal isolation characteristics.

Applications

  • High-speed data routing in servers and workstations.
  • Signal multiplexing and demultiplexing.
  • PCI Express (PCIe) switching.
  • Networking equipment, including routers and switches.
  • Data storage systems.

Features

  • High Bandwidth: Supports high-speed data transfer rates, minimizing signal distortion.
  • Low Insertion Loss: Maintains signal integrity by minimizing signal attenuation through the switch.
  • Excellent Signal Isolation: Prevents signal crosstalk between channels.
  • Low Propagation Delay: Reduces latency in data transmission.
  • Bidirectional Switching: Allows data flow in either direction, providing design flexibility.
  • 3.3V Operating Voltage: Compatible with standard logic levels.
  • Packaging: Available in a TSSOP (Thin Shrink Small Outline Package) for efficient board space utilization.

Benefits

  • Improved System Performance: High bandwidth and low insertion loss contribute to faster and more reliable data transfer.
  • Enhanced Signal Integrity: Excellent signal isolation minimizes crosstalk and ensures data accuracy.
  • Reduced Latency: Low propagation delay minimizes delays in data transmission paths.
  • Design Flexibility: Bidirectional switching offers flexibility in routing signals.
  • Space-Saving Design: TSSOP packaging allows for compact board layouts.

Additional Details

The IDTQS3861PAG8 operates at a supply voltage of 3.3V and features a typical propagation delay in the sub-nanosecond range. It is designed to minimize signal degradation even at high frequencies. The device is commonly used in applications where signal integrity and switching speed are critical, such as in high-performance computing and networking systems. The datasheet provides detailed information on the device's electrical characteristics, timing specifications, and application guidelines.

This bus switch is crucial for creating efficient data paths within complex electronic systems. By carefully selecting the IDTQS3861PAG8, designers can achieve the required performance and reliability in demanding applications.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess