EN
  • EN
  • DE

NW6006AS

Part No NW6006AS
Manufacturer IDT, Integrated Device Technology Inc
Catalog Interface - Encoders, Decoders, Converters
Description IC CALLER ID DECODER 20-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer IDT, Integrated Device Technology Inc
Packaging Tube/Rail
Status Obsolete(EOL)
Type Caller ID Decoder
Applications Fax, Modems, Pagers
Analog Supply Voltage 2.5 V to 3.8 V
Digital Supply Voltage 2.5 V to 3.8 V
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 261690-NW6006AS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NW6006AS CAD Model

Description

The NW6006AS is a caller ID decoder from IDT, Integrated Device Technology Inc.

  • Product: caller ID decoder
  • Manufacturer: IDT, Integrated Device Technology Inc
  • Model: NW6006AS
  • Application: fax, modems, and pagers
  • Packaging: tube/rail
  • Status: obsolete (EOL)
  • Popularity: medium
  • Supply and Demand Status: limited
  • Case/Package: 20-SOIC
  • Voltage: 2.5V to 3.8V
  • Choice: ideal for applications where a caller ID decoder is required.

You May Also Be Interested in

NXP / Nexperia
IC DIGITAL/CD DAC DECODER 64QFP
Need more? Email Us
NXP / Nexperia
Lowest to $7.0594
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 156LBGA
Need more? Email Us
Sigma Designs Inc.
IC VIDEO CODEC W/FILTER 160QFP
Lowest to $16.3040
Rohm Semiconductor
IC DECODER USB AUDIO 80-VQFP
Lowest to $5.5785
Sigma Designs Inc.
IC VIDEO DECODER PCI 128LQFP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3705 $61.1870
33+ $3.5863 $118.3479
50+ $3.4742 $173.7100
69+ $3.3622 $231.9918
89+ $3.2502 $289.2678
119+ $2.9141 $346.7779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess