EN
  • EN
  • DE

STAC9202X3TAEA1XR

Part No STAC9202X3TAEA1XR
Manufacturer IDT, Integrated Device Technology Inc
Catalog Interface - CODECs
Description IC AUDIO CODEC 2CH HD 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer IDT, Integrated Device Technology Inc
Packaging Reel - TR
Status Obsolete(EOL)
Type Audio, HD
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 89 / 100
Dynamic Range, ADCs / DACs (db) Typ 88 / 99
Analog Supply Voltage 3.14 V to 3.47 V; 3.8 V to 4.2 V; 4.28 V to 4.73 V; 4.75 V to 5.25 V
Digital Supply Voltage 3.14 V to 3.47 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-TQFP (7x7)
Win Source Part Number 212254-STAC9202X3TAEA1XR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STAC9202X3TAEA1XR CAD Model

Description

The STAC9202X3TAEA1XR is an audio HD integrated circuit from IDT, Integrated Device Technology Inc.

  • Package: 48-TQFP (7x7)
  • Mounting: SMD (SMT)
  • ADCs/DACs: Two ADCs and two DACs
  • Resolution: 24 bits
  • Feature: Sigma Delta
  • S/N Ratio (ADCs/DACs): 89/100 dB (typical)
  • Dynamic Range (ADCs/DACs): 88/99 dB (typical)
  • Analog Supply Voltage: 3.14 V to 3.47 V, 3.8 V to 4.2 V, 4.28 V to 4.73 V, and 4.75 V to 5.25 V
  • Digital Supply Voltage: 3.14 V to 3.47 V
  • Status: Obsolete (EOL)

You May Also Be Interested in

AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $2.5214
AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $6.5292
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess