EN
  • EN
  • DE

STAC9202X5TAEA1XR

Part No STAC9202X5TAEA1XR
Manufacturer IDT, Integrated Device Technology Inc
Catalog Interface - CODECs
Description IC AUDIO CODEC 2CH HD 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer IDT, Integrated Device Technology Inc
Packaging Reel - TR
Status Obsolete(EOL)
Type Audio, HD
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 89 / 100
Dynamic Range, ADCs / DACs (db) Typ 88 / 99
Analog Supply Voltage 3.14 V to 3.47 V; 3.8 V to 4.2 V; 4.28 V to 4.73 V; 4.75 V to 5.25 V
Digital Supply Voltage 3.14 V to 3.47 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-TQFP (7x7)
Win Source Part Number 086685-STAC9202X5TAEA1XR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STAC9202X5TAEA1XR CAD Model

Description

The STAC9202X5TAEA1XR is a high-definition audio IC manufactured by IDT, Integrated Device Technology Inc. The IC is now obsolete (EOL) and is no longer in production.

  • ADCs/DACs: Two analog-to-digital converters (ADCs) and two digital-to-analog converters (DACs)
  • Resolution: 24 bits
  • Feature: Sigma-delta modulator
  • Supply Voltage: 3.14 V to 5.25 V
  • Temperature Range: 0°C to 70°C
  • Mounting: Surface-mount device (SMD)
  • Package: 48-TQFP (7x7)

You May Also Be Interested in

AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417
AKM Semiconductor Inc.
Lowest to $5.4135
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
AKM Semiconductor Inc.
Lowest to $31.7218
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660
Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess