EN
  • EN
  • DE

DELL 163K4 - PSU 305W T110 V2

Part No DELL 163K4 - PSU 305W T110 V2
Manufacturer Dell
Catalog Power Supply Units
Description PSU 305W T110 V2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395603-DELL 163K4 - PSU 305W T110 V2
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 163K4 - PSU 305W T110 V2 CAD Model

Description

The DELL 163K4 Power Supply Unit (PSU) is specifically engineered for the DELL PowerEdge T110 II (V2) server, providing a tailored power solution with a 305-watt output to meet the server’s operational requirements. This PSU supports the PowerEdge T110 II’s hardware, including its single-processor configuration, memory, and internal storage, facilitating smooth and efficient operation. The DELL 163K4 PSU’s design emphasizes energy efficiency, reducing power consumption and operational costs while still delivering the performance needed by small to medium-sized businesses. It incorporates advanced protection features to safeguard the server against power irregularities, ensuring stability and reliability. Additionally, the PSU’s compact and precise design enables easy installation, perfectly fitting the PowerEdge T110 II chassis and ensuring quick setup or replacement with minimal downtime. This makes it an excellent choice for businesses that depend on the PowerEdge T110 II for essential operations, requiring a reliable power source that not only supports their current needs but also provides a dependable foundation for growth. The DELL 163K4 PSU is an indispensable component, ensuring the PowerEdge T110 II operates at peak efficiency, supporting the server’s role in facilitating day-to-day business activities and contributing to overall organizational success.

You May Also Be Interested in

Supermicro
Supermicro PWS-1K22-1R. Total power: 1200 W, AC input voltage: 100 - 240 V, Maximum input current (@110V): +12V,+5Vsb. Motherboard power connector: 24-pin ATX. Power supply unit (PSU) form factor: 1U. Width: 100 mm, Depth: 326 mm, Height: 40 mm
Need more? Email Us
Supermicro
Supermicro PWS-920P-SQ
Need more? Email Us
Supermicro
Supermicro PWS-703P-1R
Need more? Email Us
Supermicro
Supermicro PWS-407P-1R
Need more? Email Us
Supermicro
Supermicro PWS-704P-1R
Need more? Email Us
Supermicro
Supermicro PWS-406P-1R
Need more? Email Us
Supermicro
Supermicro PWS-706P-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K66P-1R
Need more? Email Us
Supermicro
Supermicro 600W DC Power Supply
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess