EN
  • EN
  • DE

SUPERMICRO PWS-407P-1R - Supermicro 400W Platinum Power Supply

Part No SUPERMICRO PWS-407P-1R - Supermicro 400W Platinum Power Supply
Manufacturer Supermicro
Catalog Power Supply Units
Description Supermicro PWS-407P-1R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1435726-SUPERMICRO PWS-407P-1R - Supermicro 400W Platinum Power Supply
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO PWS-407P-1R - Supermicro 400W Platinum Power Supply CAD Model

Description

The SUPERMICRO PWS-407P-1R is a compact and efficient 400W power supply unit designed for Supermicro's server and workstation platforms. This PSU is tailored to meet the needs of small to medium-sized business applications, providing a reliable power source for servers requiring lower power consumption. With an 80 PLUS Platinum certification, the PWS-407P-1R offers up to 94% energy efficiency, reducing electricity usage and cooling requirements, thereby lowering operational costs. It supports a redundant power configuration, offering enhanced reliability and minimizing downtime by ensuring continued power in the event of a PSU failure. The unit incorporates active Power Factor Correction (PFC) to improve the power quality and reduce electrical load stress. Safety features include overcurrent, overvoltage, and short-circuit protection to protect the server components from power-related issues. Its compact size ensures compatibility with various Supermicro server chassis, making it a versatile power solution for a wide range of computing environments.

You May Also Be Interested in

CISCO
Cisco Catalyst 3K-X 350W AC Power Supply
Need more? Email Us
CISCO
Cisco PWR-C2-640WDC=
Need more? Email Us
CISCO
Cisco N2200-PAC-400W-B
Need more? Email Us
CISCO
Cisco PWR-C1-440WDC
Need more? Email Us
CISCO
Cisco PWR-C1-350WAC/2. Product type: Power supply, Product colour: Black, Grey. Total power: 350 W
Need more? Email Us
CISCO
Cisco ADP-30RB 30W C13 AC
Need more? Email Us
CISCO
AC Power Supply for Cisco ISR 4320, Spare
Need more? Email Us
CISCO
Power adapter for SG300-10MPP 100-240V 50-60Hz
Need more? Email Us
CISCO
300W HP Mellanox IB FDR 36P Switch Rear to front
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess