The STMP3520L-TA4 is a system-on-chip (SoC) media processor developed by IDT (Integrated Device Technology). It is designed for multimedia applications and likely includes features for audio and video processing. The 'L' in the name often denotes a low-power variant, making it suitable for battery-powered devices. '-TA4' likely refers to specific testing or packaging configurations.
Applications
- Portable Media Players (PMPs)
- Digital Photo Frames
- Low-Power Audio Recorders
- Handheld Gaming Consoles
- Basic Embedded Multimedia Applications
Features
- Low-Power ARM Processor Core
- Integrated Audio Codecs (MP3, AAC, WMA)
- Video Decoding Capabilities (MPEG-4, H.263)
- Memory Controller (SDRAM, Flash)
- LCD Controller Interface
- USB Host/Device Controller
- UART, SPI, I2C Serial Communication Ports
- General Purpose Input/Output (GPIO) Pins
- Power Management Features
Benefits
- Extended Battery Life: Low-power design extends the operational time for portable devices.
- Reduced System Cost: Integration of multimedia functions lowers the bill of materials.
- Faster Time to Market: Pre-integrated hardware and software accelerate product development.
- Optimized Multimedia Performance: Hardware acceleration improves audio and video processing.
- Flexible Connectivity: The inclusion of various interfaces simplifies connectivity with peripherals.
Additional Details
Being a low-power variant, the STMP3520L-TA4 likely prioritizes energy efficiency. The ARM core may be clocked at a lower frequency or feature dynamic voltage and frequency scaling (DVFS) for power savings. The integrated audio and video codecs likely support common formats. The memory controller can interface with a variety of SDRAM and Flash memory devices, providing flexibility in storage options. The LCD controller enables connection to various display panels. The USB interface allows for connectivity with external devices, and the serial communication interfaces facilitate communication with peripherals. Refer to the IDT documentation for the specific details on this processor.