EN
  • EN
  • DE
  • IT

ZSC31050FAG1-R

Part No ZSC31050FAG1-R
Manufacturer IDT, Integrated Device Technology Inc
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 16SSOP / Sensor Signal Conditioner - Resistive Interface 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr IDT, Integrated Device Technology Inc
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Applications Sensor Signal Conditioner - Resistive
Interface I²C, SPI, ZACwire™
Voltage - Supply 2.7V ~ 48V
Package / Case 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package 16-SSOP
Mounting Type Surface Mount
Base Product Number ZSC31050
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845733-ZSC31050FAG1-R
Ultra Librarian 3D Model Ultra Librarian ZSC31050FAG1-R CAD Model

Description

The ZSC31050FAG1-R is an integrated circuit designed for specialized interface applications. Bold the product name is ZSC31050FAG1-R and the manufacturer is IDT, Integrated Device Technology Inc.

  • Category: Integrated Circuits (ICs)
  • Application: Automotive, AEC-Q100
  • Package: Tape & Reel
  • Standard Package: 2,000 pcs
  • Interfaces: I²C, SPI, ZACwire™
  • Voltage Supply Range: 2.7V to 48V
  • Mounting Type: Surface Mount
  • Case: 16-SSOP
  • Application: Sensor Signal Conditioner
  • Product Status: Active

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 16QFN / Digital High-Speed Link Interface 16-VQFN (3x3)
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED 48LQFP / Interface 48-LQFP (7x7)
Lowest to $5.3133
Maxim Integrated
IC INTERFACE SPECIALIZED 10UMAX / Smart Card Interface 10-uMAX/uSOP
Need more? Email Us
ON Semiconductor
IC INTERFACE SPECIALIZED 32LQFP / Data Management Interface 32-LQFP (7x7)
Lowest to $8.8820
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.3138
Broadcom Limited
IC INTERFACE SPECIALIZED 32DIP / Encoder to Microprocessor Interface 32-PDIP
Lowest to $116.2377
NXP / Nexperia
IC INTFACE SPECIALIZED 40HVQFN / DisplayPort Interface 40-HVQFN (6x6)
Need more? Email Us
Texas Instruments
PCI-TO-PCI BRIDGE / PCI-to-PCI Bridge Interface 257-NFBGA (16x16)
Lowest to $27.1660
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $193.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3901 $53.9010
23+ $4.4227 $101.7221
36+ $4.2845 $154.2420
49+ $4.1463 $203.1687
63+ $4.0081 $252.5103
84+ $3.5934 $301.8456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess