EN
  • EN
  • DE

IMP707CPA

Part No IMP707CPA
Manufacturer IMP, Inc
Description Processor Supervisor 4.65V 1 Active High/Active Low 8-Pin PDIP / LOW-POWER μP SUPERVISOR CIRCUITS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IMP, Inc
Win Source Part Number 1185626-IMP707CPA
Manufacturer Homepage www.ds-imp.com.cn/index.asp
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name IMP707
Introduction Date August 05, 1999
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian IMP707CPA CAD Model

Description

The IMP707CPA is a microprocessor supervisory circuit designed to monitor voltage levels in microprocessor-based systems. It offers a reliable and cost-effective solution for ensuring proper system operation by providing reset signals during power-up, power-down, and brownout conditions.

Applications:

  • Microprocessor-based systems
  • Embedded systems
  • Industrial control equipment
  • Telecommunications equipment
  • Automotive electronics

Features:

  • Precision voltage monitoring: Accurately monitors the supply voltage.
  • Power-on reset generation: Generates a reset signal during power-up.
  • Low quiescent current: Minimizes power consumption.
  • Active-low reset output: Provides a reset signal that is active low.
  • Internal watchdog timer (if applicable - check datasheet): Monitors microprocessor activity and generates a reset if the processor fails to respond within a specified time.
  • Immunity to transient voltages.

Benefits:

  • Prevents system malfunctions: Ensures proper system operation during power supply variations.
  • Simplifies system design: Reduces the need for external reset circuitry.
  • Improves system reliability: Enhances system robustness and stability.
  • Protects against data corruption: Prevents data corruption during power failures.
  • Reduces system downtime: Minimizes downtime due to power supply issues.

The IMP707CPA typically operates over a wide temperature range. The specific voltage threshold and reset timeout period are determined by the specific model and part number. Refer to the datasheet for detailed electrical characteristics, timing diagrams, and application information to ensure proper implementation in your system.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3541 $54.1640
95+ $1.1111 $105.5545
140+ $1.0764 $150.6960
195+ $1.0417 $203.1315
250+ $1.0069 $251.7250
335+ $0.9028 $302.4380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,269 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess