EN
  • EN
  • DE

MAX5060ATI+

Part No MAX5060ATI+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Step Down 1500kHz Automotive 28-Pin TQFN EP / IC REG CTRLR BUCK 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4.75 V ~ 28 V
Frequency - Switching 125kHz ~ 1.5MHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Power Good
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-TQFN (5x5)
Win Source Part Number 786426-MAX5060ATI+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX5060
Introduction Date February 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX5060ATI+ CAD Model

Description

Introducing the MAX5060ATI+ from Maxim Integrated

The MAX5060ATI+ is a high-performance, high-efficiency, integrated power switch from Maxim Integrated, designed to cater to the demanding requirements of modern electronic applications. This device is particularly suitable for distributed power systems, industrial controls, and automotive applications, where reliable power management is critical.

Key Features

  • Wide Input Voltage Range: The MAX5060ATI+ operates on a broad input voltage range, making it versatile for various power supply scenarios.
  • High-Frequency Operation: With its capability to function at high switching frequencies, this power switch enables smaller external components, leading to a more compact and efficient design.
  • Integrated MOSFET: The inclusion of an internal MOSFET simplifies the design process and reduces external component count, enhancing system reliability and reducing overall cost.
  • Thermal Protection: The device features built-in thermal protection that safeguards the system against overheating, ensuring long-term stability and performance.
  • Adjustable Current Limit: It offers an adjustable current limit, providing designers with the flexibility to tailor the protection features to their specific application needs.

Applications

The MAX5060ATI+ is ideal for a range of applications, including but not limited to:

  • Point-of-Load (POL) Power Supplies
  • Industrial Controls
  • Automotive Electronics
  • Telecommunication Equipment
  • Networking Hardware

Design and Integration

Maxim Integrated has designed the MAX5060ATI+ with ease of integration in mind. Its compact TQFN-28 package is suitable for space-constrained applications, and the device's pinout is optimized for straightforward PCB layout. The integrated features and protections reduce the need for additional components, simplifying the design and speeding up the time to market.

In conclusion, the MAX5060ATI+ is an exceptional choice for designers looking for a robust, efficient, and versatile power switch solution. With its comprehensive feature set and reliable performance, it stands out as an essential component in advanced power management applications.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess