EN
  • EN
  • DE

LTC3425EUH#TRPBF

Part No LTC3425EUH#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 5A SYNC 32QFN / Conv DC-DC 0.5V to 4.5V Synchronous Step Up Single-Out 2.4V to 5.25V 3A Automotive 32-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 0.5V
Voltage Input MAX 4.5V
Output Voltage 2.4V
Output Voltage MAX 5.25V
Output Current 5A (Switch)
Frequency - Switching 100kHz ~ 2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN Exposed Pad (5x5)
Win Source Part Number 783355-LTC3425EUH#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3425
Introduction Date June 18, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3425EUH#TRPBF CAD Model

Description

The LTC3425EUH#TRPBF is a high-performance, synchronous, step-up DC/DC converter with dual-phase capability, manufactured by Linear Technology, a brand of Analog Devices. This compact and efficient power solution is designed to meet the demanding requirements of portable electronic devices that require a small, yet powerful, energy source.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 1.5V to 5.5V, making it suitable for single-cell Li-Ion, multi-cell alkaline, or NiMH applications, as well as other standard power sources.
  • Adjustable Output Voltage: The LTC3425EUH#TRPBF can provide an adjustable output voltage up to 5.25V, which can be set by an external resistor divider to accommodate a variety of loads and applications.
  • High Output Current: It is capable of delivering output currents up to 2A, ensuring sufficient power for devices with higher energy demands.
  • High Efficiency: The synchronous rectification design offers up to 94% efficiency, minimizing power loss and extending battery life in portable applications.
  • Programmable Oscillator Frequency: The switching frequency is programmable via an external resistor or can be synchronized to an external clock, providing flexibility and reducing interference with sensitive RF or audio circuitry.
  • Low Quiescent Current: Its low no-load quiescent current helps preserve battery life when the device is in standby mode.
  • Thermal Protection: The LTC3425EUH#TRPBF includes thermal shutdown to protect the device under over-temperature conditions.

Applications

The versatility of the LTC3425EUH#TRPBF makes it an ideal choice for a wide range of applications, including but not limited to:

  • Handheld Devices
  • Portable Media Players
  • Wireless Modems
  • GPS Devices
  • Digital Cameras

Package and Availability

The LTC3425EUH#TRPBF is available in a compact 3mm x 3mm QFN-16 package, which is RoHS compliant and suitable for space-constrained applications. The device is also available in tape and reel packaging, denoted by the '#TRPBF' suffix, for ease of manufacturing and assembly processes.

With its combination of high efficiency, flexible power options, and compact form factor, the LTC3425EUH#TRPBF from Linear Technology stands out as a robust power management solution for modern electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1233 $60.4932
9+ $12.4088 $111.6792
13+ $12.0211 $156.2743
18+ $11.6333 $209.3994
23+ $11.2455 $258.6465
30+ $10.0822 $302.4660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 416 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess