EN
  • EN
  • DE

IMP811JEUS

Part No IMP811JEUS
Manufacturer IMP, Inc
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case SOT143
Manufacturer IMP, Inc
Manufacturer Homepage www.ds-imp.com.cn/index.asp
Win Source Part Number 714504-IMP811JEUS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IMP811JEUS CAD Model

Description

The IMP811JEUS is a microprocessor supervisory circuit designed to monitor the power supply voltage and provide reset signals to microprocessors and microcontrollers. This device ensures that the microprocessor starts up correctly and operates reliably by preventing execution during power-up, power-down, and brownout conditions.

Applications

  • Microprocessor-based systems
  • Microcontroller-based systems
  • Embedded systems
  • Industrial control equipment
  • Consumer electronics

Features

  • Precision voltage monitoring
  • Power-on reset generation
  • Watchdog timer (optional)
  • Manual reset input
  • Active-low reset output
  • Small package size

Benefits

  • Improved system reliability
  • Prevention of erroneous code execution
  • Simplified reset circuitry
  • Reduced component count
  • Cost-effective solution

Additional Details

The IMP811JEUS monitors the power supply voltage and asserts a reset signal when the voltage falls below a predefined threshold. The reset signal remains asserted for a specified reset timeout period after the voltage returns above the threshold, ensuring that the microprocessor has sufficient time to initialize properly. The device may include an optional watchdog timer, which monitors the microprocessor's activity and asserts a reset signal if the microprocessor fails to execute code within a specified time period. A manual reset input allows for external reset of the microprocessor. The active-low reset output is compatible with most microprocessors and microcontrollers. The device is typically packaged in a small surface-mount package, such as SOT-23 or SC-70. Consult the IMP, Inc. datasheet for the IMP811JEUS for detailed information on the voltage threshold, reset timeout period, watchdog timer parameters, and electrical characteristics. Proper decoupling capacitors are essential to minimize noise and ensure stable operation. The operating temperature range is usually between -40°C and 85°C. The specific voltage threshold is a crucial parameter to consider when selecting this supervisory circuit.

You May Also Be Interested in

Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,120 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess