EN
  • EN
  • DE

2SC1970

Part No 2SC1970
Manufacturer Inchange Semiconductor Company Limited
Catalog Hard To Find
Description isc Silicon NPN Power Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Inchange Semiconductor Company Limited
Win Source Part Number 1125164-2SC1970
Manufacturer Homepage www.iscsemi.cn
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC1970 CAD Model

Description

The 2SC1970 is an NPN silicon RF power transistor manufactured by Inchange Semiconductor Company Limited. It is specifically designed for high-frequency power amplification in the VHF and UHF bands.

Applications:

  • VHF/UHF Amplifiers: Primarily used in VHF (Very High Frequency) and UHF (Ultra High Frequency) amplifiers.
  • Mobile Radio Transmitters: Employed in the output stages of mobile radio transmitters to boost signal power.
  • Ham Radio Equipment: Utilized in amateur radio transmitters and receivers for signal amplification.
  • RF Communication Systems: Integrated into various RF communication systems requiring power amplification.

Features:

  • High Power Gain: Provides a high power gain for efficient signal amplification.
  • High Collector-Emitter Voltage (Vceo): Rated for high collector-emitter voltages to ensure reliable operation.
  • Low Feedback Capacitance: Minimizes feedback capacitance, which helps to improve stability at high frequencies.
  • Gold Metallization: Features gold metallization for improved reliability and resistance to electromigration.

Benefits:

  • Increased Signal Strength: Amplifies weak signals to increase signal strength in RF communication systems.
  • Enhanced Communication Range: Extends the communication range of radio transmitters and receivers.
  • Stable Operation: Designed for stable operation at high frequencies, minimizing the risk of oscillations.
  • Improved Reliability: Gold metallization enhances the long-term reliability of the transistor.

Technical Specifications:

  • Collector-Base Voltage (VCBO): 60V
  • Collector-Emitter Voltage (VCEO): 30V
  • Emitter-Base Voltage (VEBO): 3V
  • Collector Current (IC): 1A
  • Collector Dissipation (PC): 6W
  • Transition Frequency (fT): 250 MHz
  • Operating and Storage Junction Temperature Range: -65 to +150 °C

The 2SC1970 is typically supplied in a TO-220 package, which provides good thermal conductivity for efficient heat dissipation.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess