The 2SC3535 is an NPN silicon epitaxial planar transistor manufactured by Inchange Semiconductor Company Limited. It is generally used for low noise amplifier applications and high-speed switching circuits. The device is characterized by its low noise figure and high gain bandwidth product, making it suitable for sensitive receiver circuits and high-frequency applications.
Applications:
- Low-noise amplifiers (LNAs)
- High-frequency amplifiers
- Oscillator circuits
- Mixer circuits
- High-speed switching applications
Features:
- Low noise figure
- High gain bandwidth product
- High collector-emitter voltage
- Small signal amplification
- High reliability
Benefits:
- Improves signal-to-noise ratio in receiver circuits
- Enables high-frequency signal amplification
- Provides stable and reliable performance in demanding applications
- Facilitates efficient switching operations
- Offers long-term durability and consistent performance
Additional Details:
Typical electrical characteristics of the 2SC3535 include a collector-emitter voltage (VCEO) of approximately 50V, a collector current (IC) of around 50mA, and a transition frequency (fT) of about 1 GHz. The transistor is commonly packaged in a small signal package like SOT-23 or similar for surface mount assembly. Designers should refer to the Inchange Semiconductor datasheet for the 2SC3535 to obtain precise specifications, application notes, and recommended operating conditions. Proper biasing and impedance matching are crucial to achieve optimal performance in amplifier circuits. The transistor is widely used in communication equipment, test and measurement instruments, and other applications requiring high-performance amplification and switching.