EN
  • EN
  • DE

2SD1248

Part No 2SD1248
Manufacturer Inchange Semiconductor Company Limited
Catalog Hard To Find
Description isc Silicon NPN Darlington Power Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Inchange Semiconductor Company Limited
Win Source Part Number 1126164-2SD1248
Manufacturer Homepage www.iscsemi.cn
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SD1248 CAD Model

Description

The 2SD1248 is an NPN epitaxial planar silicon transistor manufactured by Inchange Semiconductor Company Limited. It is primarily designed for high-frequency power amplifier applications. This transistor offers good power gain and is suitable for various communication and industrial applications.

Applications

  • High-Frequency Amplifiers: Used in RF amplifiers, IF amplifiers, and other high-frequency amplification circuits.
  • Oscillators: Employed in oscillator circuits for generating high-frequency signals.
  • Communication Equipment: Utilized in radio transmitters, receivers, and other communication devices.
  • Industrial Heating: Used in RF heating applications.
  • Ultrasonic Generators: Integrated in ultrasonic generators for various industrial processes.

Features

  • High-Frequency Operation: Designed for high-frequency applications with a high transition frequency (fT).
  • NPN Epitaxial Planar Transistor: Silicon NPN construction.
  • Medium Collector Current (IC): Supports a collector current of up to 2A, suitable for moderate power applications.
  • High Collector-Emitter Voltage (VCEO): Features a collector-emitter voltage rating of 80V.
  • Low Output Capacitance (Cob): Low output capacitance minimizes signal losses at high frequencies.
  • TO-126 Package: Available in a TO-126 package for effective heat dissipation.

Benefits

  • Efficient High-Frequency Amplification: High transition frequency ensures efficient amplification at high frequencies.
  • Good Power Gain: Offers good power gain in high-frequency amplifier circuits.
  • Reliable Operation: Designed for stable and reliable operation in demanding high-frequency applications.
  • Ease of Use: TO-126 package allows for effective heat dissipation.

The 2SD1248 transistor is well-suited for high-frequency power amplifier applications. Its characteristics, including its high transition frequency and good power gain, make it a solid choice for use in communication equipment and industrial applications. Key specifications include a collector-emitter voltage (VCEO) of 80V, a collector current (IC) of 2A, and a transition frequency (fT) of typically 175 MHz.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess