EN
  • EN
  • DE

2SK858

Part No 2SK858
Manufacturer Inchange Semiconductor Company Limited
Catalog Hard To Find
Description Drain Current –ID=2A@ TC=25C
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Inchange Semiconductor Company Limited
Win Source Part Number 1127861-2SK858
Manufacturer Homepage www.iscsemi.cn
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK858 CAD Model

Description

The 2SK858 is an N-channel enhancement mode power MOSFET manufactured by Inchange Semiconductor Company Limited. It is designed for high-voltage, high-speed switching applications, offering low on-resistance and gate charge. These characteristics make it suitable for use in power supplies, DC-DC converters, and motor control circuits where efficiency and fast switching are critical.

Applications

  • Power Supplies: Used in switching power supplies for voltage regulation and efficient power conversion.
  • DC-DC Converters: Implemented in DC-DC converters to step up or step down voltage levels with minimal power loss.
  • Motor Control Circuits: Employed in motor control applications to efficiently switch power to the motor windings.
  • LED Lighting: Used in LED lighting applications for dimming and power control.
  • Uninterruptible Power Supplies (UPS): Provides efficient switching in UPS systems to ensure continuous power during outages.

Features

  • N-Channel MOSFET: An N-channel enhancement mode MOSFET.
  • Low On-Resistance: Offers low drain-source on-resistance (RDS(on)) for reduced power loss and heat generation.
  • High Switching Speed: Enables fast switching speeds for efficient operation in high-frequency applications.
  • Low Gate Charge: Features low gate charge (Qg) for reduced switching losses.
  • High Voltage Rating: Capable of handling high voltage levels, suitable for high-voltage applications.

Benefits

  • Increased Efficiency: Low on-resistance and gate charge contribute to increased efficiency in power conversion applications.
  • Reduced Heat Dissipation: Lower RDS(on) results in reduced heat dissipation, improving reliability and thermal performance.
  • Faster Switching: High switching speed allows for higher frequency operation, reducing the size of passive components.
  • Improved System Performance: Enhances the overall performance and stability of electronic systems.
  • Longer Lifespan: Efficient power handling extends the lifespan of the MOSFET and the overall system.

Additional Details

The 2SK858 typically comes in a TO-220 or similar through-hole package. It's crucial to consult the device's datasheet for specific voltage, current, and thermal characteristics. Proper heat sinking is often required to maintain the MOSFET within its safe operating area, especially in high-power applications. The gate-source voltage (VGS) and drain-source voltage (VDS) should be carefully managed to avoid exceeding the maximum ratings specified in the datasheet.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess