EN
  • EN
  • DE

3DD301D

Part No 3DD301D
Manufacturer Inchange Semiconductor Company Limited
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1026796-3DD301D
Categories OEM Parts(0-9)
Manufacturer Inchange Semiconductor Company Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 3DD301D CAD Model

Description

The 3DD301D is a silicon NPN transistor manufactured by Inchange Semiconductor Company Limited. It is designed for high-current switching and amplification applications. This transistor is commonly used in various electronic circuits where a reliable and efficient switching element is required.

Applications

  • Power switching circuits: Used in power supplies, DC-DC converters, and inverters.
  • Motor control: Employed in controlling the speed and direction of small DC motors.
  • Audio amplification: Can be used in audio amplifier circuits for signal amplification.
  • Relay driving: Drives relays in automation and control systems.
  • Lighting control: Integrated into lighting systems for switching and dimming control.

Features

  • High Collector Current: Capable of handling relatively high collector currents.
  • Low Saturation Voltage: Ensures efficient switching with minimal power loss.
  • NPN Polarity: Standard NPN transistor configuration.
  • Fast Switching Speed: Allows for efficient operation in switching applications.
  • Through-Hole Mounting: Designed for easy mounting on PCBs.

Benefits

  • Efficient Power Switching: Minimizes power loss during switching, increasing overall efficiency.
  • Reliable Performance: Provides stable and consistent performance in various circuit conditions.
  • Easy to Integrate: Simple to incorporate into existing circuits due to its standard NPN configuration and through-hole design.
  • Cost-Effective: Offers a balance between performance and cost, making it suitable for a wide range of applications.
  • Versatile Application: Usable in numerous switching and amplification applications.

Additional Details

The transistor typically comes in a standard through-hole package (e.g., TO-92 or similar). Key electrical characteristics include collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PD). Consult the datasheet for precise values and operating conditions. The 3DD301D is often used in applications where a balance of cost, performance, and ease of use is required.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Texas Instruments
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess