The 3P4M is a bridge rectifier manufactured by Inchange Semiconductor Company Limited. Bridge rectifiers are used to convert AC voltage to DC voltage, a fundamental process in many electronic devices. This particular component is designed for general purpose rectification in power supplies and related applications.
Applications:
- Power supplies for electronic devices
- Adapters
- Battery chargers
- Lighting applications
- General AC to DC conversion
Features:
- High Surge Current Capability: Can withstand high surge currents, providing robustness during startup or transient events.
- Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
- High Reliability: Ensures stable performance over a wide range of operating conditions.
- Compact Size: Allows for integration into space-constrained applications.
- Simple Implementation: Easy to incorporate into circuit designs.
Benefits:
- Efficient AC to DC Conversion: Provides efficient conversion of AC voltage to DC voltage with minimal power loss.
- Reliable Operation: Robust design ensures stable performance even under demanding operating conditions.
- Protection Against Surges: High surge current capability protects against damage from transient events.
- Compact Design: Allows for integration into a wide range of applications, including those with limited space.
- Cost-Effective Solution: Provides a reliable rectification solution at a low cost.
Additional Details:
The 3P4M is typically available in a standard package like the MBS (Miniature Bridge Standard). Key specifications include the maximum repetitive peak reverse voltage (VRRM), the maximum RMS voltage (VRMS), the maximum DC blocking voltage (VDC), the maximum average forward rectified current (IF(AV)), and the peak forward surge current (IFSM). Always refer to the Inchange Semiconductor Company Limited datasheet for detailed specifications, application notes, and safety precautions.