EN
  • EN
  • DE

BU931ZPFI

Part No BU931ZPFI
Manufacturer Inchange Semiconductor Company Limited
Catalog END - OF - LIFE
Description isc Silicon NPN Power Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Inchange Semiconductor Company Limited
Win Source Part Number 1155891-BU931ZPFI
Manufacturer Homepage www.iscsemi.cn
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BU931ZPFI CAD Model

Description

The BU931ZPFI is an NPN power transistor manufactured by Inchange Semiconductor Company Limited. It's designed for high-voltage, high-current switching applications. This transistor is commonly used in power supplies, motor control circuits, and other applications requiring robust and reliable switching capabilities.

Applications:

  • Switching power supplies
  • Motor control circuits
  • Inverters
  • High-voltage amplifiers
  • Ignition circuits

Features:

  • NPN transistor: Standard NPN configuration for versatile circuit designs.
  • High collector current: Capable of handling significant current loads.
  • High breakdown voltage: Suitable for high-voltage applications.
  • Fast switching speed: Enables efficient operation in switching applications.
  • Low saturation voltage: Reduces power dissipation and improves efficiency.

Benefits:

  • Efficient power switching: Designed for reliable and efficient switching of power.
  • Robust performance: Withstands high voltage and current stresses.
  • Reduced power loss: Low saturation voltage minimizes energy waste.
  • Simplified circuit design: NPN configuration allows for flexible circuit implementations.
  • Enhanced system reliability: High-quality manufacturing ensures stable operation.

Additional Details:

The BU931ZPFI is typically packaged in a TO-220 or similar through-hole package. It is characterized by its high collector-emitter voltage (VCEO), high collector current (IC), and low saturation voltage (VCE(sat)). The transistor's datasheet provides detailed specifications for optimal performance and safe operation. It is often used in applications where high power and reliable switching are critical, such as in industrial power supplies and motor drives.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Coilcraft
SMT Power Inductors
Lowest to $0.9298
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess